EN
  • EN
  • DE

UCC3585MTRG4

Part No UCC3585MTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-VOLTAGE SYNCHRONOUS BUCK CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 5.5 V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature Range 0°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1276396-UCC3585MTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC3585
Introduction Date March 01, 2005
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian UCC3585MTRG4 CAD Model

Description

Product Overview: UCC3585MTRG4 from Texas Instruments

The UCC3585MTRG4 is a high-performance, BiCMOS, pulse-width modulation (PWM) controller from Texas Instruments designed for a wide range of power supply applications. This versatile component integrates several features that enhance the efficiency and reliability of power systems, making it an ideal choice for engineers looking to develop advanced power solutions.

Key Features

  • High-Frequency Operation: The UCC3585MTRG4 is capable of operating at high frequencies, which allows for smaller passive components, reducing the overall size and cost of the power supply.
  • Advanced BiCMOS Technology: This controller is built using BiCMOS technology, which combines the advantages of both Bipolar and CMOS transistors to achieve high-speed operation while maintaining low power consumption and high input impedance.
  • Programmable Soft-Start: To prevent inrush current at startup, the device features a programmable soft-start function, which enables a controlled ramp-up of the output voltage, enhancing the safety and longevity of the power system.
  • Under-Voltage Lockout (UVLO): The UCC3585MTRG4 includes an under-voltage lockout feature that ensures the controller only operates when the supply voltage is within a safe range, protecting the circuit from low-voltage conditions.
  • Synchronous Rectification Control: The device provides synchronous rectification control outputs to improve the efficiency of the power converter, especially useful in low voltage applications.

Applications

The UCC3585MTRG4 is suitable for a broad spectrum of applications, including:

  • DC-to-DC converters
  • Off-line power supplies
  • Telecommunications equipment
  • Industrial power systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC3585MTRG4 is no exception. It is designed to meet the rigorous demands of industrial and commercial power supply applications. The device is available in a compact surface-mount package, ensuring ease of integration into various design layouts.

In summary, the UCC3585MTRG4 from Texas Instruments is a sophisticated PWM controller that offers a blend of high performance, compact design, and advanced features for efficient power management. Its capability to address a wide range of power supply requirements makes it a valuable component for any power electronic system designer.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess