EN
  • EN
  • DE

BTS410G2

Part No BTS410G2
Manufacturer Siemens
Catalog END - OF - LIFE
Description Smart Highside Power Switch (Overload protection Current limitation Short circuit protection Thermal shutdown)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1155542-BTS410G2
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BTS410G2 CAD Model

Description

The BTS410G2 is a high-side power switch from Infineon Technologies (formerly Siemens), designed for automotive applications. It's a SMART SIPMOS® power transistor intended for switching various resistive, inductive, and capacitive loads.

Applications

  • Automotive Lighting: Controls headlights, taillights, and other vehicle lighting systems.
  • Automotive Relay Replacement: Can replace electromechanical relays for switching various loads.
  • Automotive Power Distribution: Used in power distribution modules as a high-side switch.
  • General Automotive Applications: Suitable for any automotive application requiring a protected high-side switch.

Features

  • Overload Protection: Protects the switch and load from excessive current draw.
  • Short Circuit Protection: Shuts down the switch in case of a short circuit.
  • Overtemperature Protection: Disables the switch to prevent overheating.
  • Current Limitation: Limits the current during overload or short circuit conditions.
  • Diagnostic Feedback: Provides status information, such as overload, short circuit, or overtemperature.
  • SMART SIPMOS® Technology: Uses Infineon's SMART SIPMOS® technology for enhanced performance and reliability.

Benefits

  • Increased Reliability: The integrated protection features enhance system reliability by preventing damage from electrical faults.
  • Reduced Component Count: Integrated protection and diagnostic functions reduce the need for external components.
  • Improved Safety: Overtemperature and short circuit protection features enhance safety.
  • Simplified Design: The integrated features simplify system design and reduce the bill of materials.

Additional Details

The BTS410G2 is typically packaged in a PG-TO220 or similar through-hole package. It operates within the standard automotive voltage range, typically 12V or 24V. The specific current rating varies depending on the version. Refer to the Infineon datasheet for detailed electrical characteristics, thermal specifications, and application examples.

You May Also Be Interested in

Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
COSMO
REED RELAY
Lowest to $1.9713
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Harris Corporation
Operational Amplifiers
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess