EN
  • EN
  • DE

BUZ103

Part No BUZ103
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated d v/d t rated Low on-resistance)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1156427-BUZ103
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUZ103 CAD Model

Description

The BUZ103 is an N-channel power MOSFET manufactured by Siemens (now Infineon Technologies). It's designed for a wide range of switching applications, offering a combination of low on-resistance and fast switching speeds.

Applications

  • Switch Mode Power Supplies (SMPS): Efficient switching for voltage conversion.
  • DC-DC Converters: Voltage regulation in electronic systems.
  • Motor Control: Speed and torque regulation in motor drives.
  • Uninterruptible Power Supplies (UPS): Switching element for battery backup systems.
  • Lighting Control: Dimming circuits and electronic ballasts.

Features

  • N-Channel Enhancement Mode: Easy gate drive with standard logic levels.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • High Switching Speed: Enables fast switching operations.
  • Avalanche Rated: Provides robustness against voltage transients.
  • dv/dt Rated: Withstands rapid changes in voltage without false triggering.

Benefits

  • Increased Efficiency: Low RDS(on) minimizes power loss and heat generation.
  • Reduced Heat Sink Requirements: Lower power dissipation simplifies thermal management.
  • Faster Switching: Improves the overall performance of power conversion systems.
  • Improved Reliability: Avalanche and dv/dt ratings enhance robustness.
  • Simplified Design: Easy gate drive simplifies circuit design.

Additional Details

The BUZ103 comes in a TO-220 package. Key parameters include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). The datasheet contains detailed specifications and operating conditions. ESD sensitivity should be considered during handling and assembly. It is important to refer to the manufacturer's datasheet for the most accurate and up-to-date information on this component.

You May Also Be Interested in

Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8883 $62.1810
160+ $0.7290 $116.6400
250+ $0.7062 $176.5500
340+ $0.6835 $232.3900
440+ $0.6606 $290.6640
590+ $0.5923 $349.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess