EN
  • EN
  • DE

TLE4216G

Part No TLE4216G
Manufacturer Siemens
Catalog Electronic Wholesale
Description Intelligent Sixfold Low-Side Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1269414-TLE4216G
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4216G CAD Model

Description

The Siemens TLE4216G is a monolithic integrated low-dropout voltage regulator designed for automotive and industrial applications. It provides a stable and regulated output voltage even with fluctuating input voltages and load currents. This regulator includes protection features, enhancing reliability in harsh environments.

Applications

  • Automotive electronics
  • Industrial control systems
  • Microcontroller power supplies
  • Battery-powered devices
  • General-purpose voltage regulation

Features

  • Low-dropout voltage: Maintains regulation even with a small voltage difference between input and output.
  • Fixed output voltage: Provides a stable and precise output voltage.
  • Overcurrent protection: Protects the regulator and the load from excessive current.
  • Overtemperature protection: Shuts down the regulator to prevent damage from overheating.
  • Reverse polarity protection: Safeguards the regulator from damage due to incorrect polarity.
  • Wide input voltage range: Operates over a broad range of input voltages.

Benefits

  • Stable voltage supply: Ensures reliable operation of connected devices.
  • Enhanced system reliability: Protection features prevent damage from common faults.
  • Simplified circuit design: Requires minimal external components.
  • Efficient power management: Low-dropout voltage improves energy efficiency.
  • Robust performance: Designed for harsh automotive and industrial environments.

Additional Details

The TLE4216G requires proper input and output capacitors for stable operation. The selection of these capacitors is crucial for minimizing noise and ensuring transient response. It is essential to consult the Siemens datasheet for detailed specifications, application circuits, and recommended operating conditions.

This voltage regulator is commonly used in automotive electronics to provide a stable power supply for microcontrollers, sensors, and other electronic components. It is also suitable for industrial control systems and battery-powered devices where a regulated voltage is required. Proper thermal management may be necessary to prevent overheating, depending on the load current and ambient temperature.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess