EN
  • EN
  • DE

S-1111A25MC-MPK-TF

Part No S-1111A25MC-MPK-TF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185209-S-1111A25MC-MPK-TF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1111A25MC-MPK-TF CAD Model

Description

The S-1111A25MC-MPK-TF is a CMOS LDO voltage regulator manufactured by SII Semiconductor Corporation. It is designed to provide a stable output voltage even with fluctuating input voltage and load conditions. This regulator features low current consumption and high accuracy, making it suitable for a variety of portable and battery-powered applications.

Applications

  • Mobile phones: Power management for various internal circuits.
  • Wireless communication devices: Powering RF components and microcontrollers.
  • Portable audio players: Providing stable voltage for audio processing and amplification.
  • Wearable devices: Powering sensors, displays, and microcontrollers.
  • Battery-powered equipment: Efficient voltage regulation for extended battery life.

Features

  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • Low current consumption: Minimizes power loss and extends battery life.
  • High output voltage accuracy: Provides a stable and precise output voltage.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Thermal shutdown protection: Prevents damage from overheating.

Benefits

  • Extended battery life: Low current consumption maximizes the operating time of battery-powered devices.
  • Stable voltage supply: Ensures reliable operation of sensitive electronic circuits.
  • Protection against faults: Overcurrent and thermal shutdown protect against damage from abnormal conditions.
  • Compact size: Allows for easy integration into small devices.
  • Simplified design: Reduces the number of external components required.

Technical Specifications

The S-1111A25MC-MPK-TF has a fixed output voltage of 2.5V. Input voltage range typically spans from 1.5V to 5.5V. It features a low dropout voltage, typically around 170mV at 100mA. The quiescent current is typically around 5.0 μA. The output voltage accuracy is ±1.0%. The regulator includes overcurrent protection and thermal shutdown features. Packaging is SOT-23-5. Detailed specifications, including maximum ratings, electrical characteristics, and application circuit examples, are available in the manufacturer's datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess