EN
  • EN
  • DE

S-1111B28PN-NYN-TE

Part No S-1111B28PN-NYN-TE
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185217-S-1111B28PN-NYN-TE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1111B28PN-NYN-TE CAD Model

Description

The S-1111B28PN-NYN-TE is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. It is designed to provide a stable and regulated 2.8V output voltage. This makes it suitable for various electronic applications that require a consistent power supply. The IC's compact size and efficient operation are particularly beneficial for portable and battery-powered devices.

Applications

  • Portable Electronic Devices: Used in devices like smartphones, tablets, and MP3 players for stable power regulation.
  • Wearable Technology: Suitable for use in smartwatches, fitness trackers, and other wearable devices.
  • Internet of Things (IoT) Devices: Provides stable power for sensors, microcontrollers, and communication modules.
  • Battery-Powered Systems: Extends battery life with its high efficiency and low quiescent current.
  • Microcontroller Power Supply: Regulates voltage for microcontrollers in embedded systems.

Features

  • Fixed Output Voltage: Provides a stable 2.8V output voltage.
  • High Output Voltage Accuracy: Ensures precise voltage regulation for reliable operation.
  • Low Dropout Voltage: Operates efficiently with a low input-output voltage differential.
  • Low Current Consumption: Minimizes power loss, extending battery life in portable applications.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the IC at high temperatures.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable and Reliable Power: Provides a consistent and reliable 2.8V output, critical for sensitive electronic components.
  • Extended Battery Life: Low current consumption maximizes the operational time of battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the IC and connected components.
  • Compact Design: Small package allows for easy integration into small electronic devices.
  • Simplified Circuit Design: Fixed output voltage simplifies design and reduces the need for external components.

Technical Specifications: The S-1111B28PN-NYN-TE operates within a specified input voltage range (typically 3.0V to 5.5V). It exhibits a low quiescent current, usually in the microampere range. It features a low dropout voltage characteristic that ensures stable performance even when the input voltage approaches the output voltage. It is often available in a SOT-23-5 package. The operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess