EN
  • EN
  • DE

S-1206B18-M3T1S

Part No S-1206B18-M3T1S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185321-S-1206B18-M3T1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1206B18-M3T1S CAD Model

Description

The S-1206B18-M3T1S is a CMOS step-up DC-DC converter manufactured by SII Semiconductor Corporation. It is specifically designed to generate a stable 1.8V output voltage from a lower input voltage. This makes it well-suited for use in battery-powered devices and other applications where a regulated voltage is necessary. The device features high efficiency, low supply current, and a compact package, making it an excellent choice for portable electronics.

Applications:

  • Mobile phones and smartphones
  • Bluetooth devices (headsets, speakers)
  • Wearable devices (smartwatches, fitness trackers)
  • Portable media players
  • Wireless sensors and IoT devices
  • Low-power microcontrollers applications

Features:

  • Input Voltage Range: 0.9 V to 5.5 V
  • Output Voltage: 1.8 V (Fixed)
  • Oscillation Frequency: 1.2 MHz
  • Efficiency: Up to 90%
  • Supply Current: 6.0 μA (Typical)
  • Start-up Voltage: 0.7 V (Typical)
  • Package: SOT-23-6
  • Protection: Overcurrent Protection (OCP)

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, maximizing battery life in portable applications.
  • Stable Output Voltage: Provides a reliable 1.8V output, crucial for stable operation of sensitive electronic components.
  • Compact Design: The small SOT-23-6 package enables integration into space-constrained applications.
  • Simplified Circuitry: Requires minimal external components, reducing BOM cost and simplifying design.
  • Enhanced Reliability: Integrated overcurrent protection protects the converter and connected circuitry from damage.

Additional Details:

The S-1206B18-M3T1S utilizes a pulse frequency modulation (PFM) control scheme to ensure high efficiency, especially at light loads. The low start-up voltage allows the device to begin operating even with a nearly depleted battery. The overcurrent protection (OCP) feature safeguards the device and downstream circuitry from damage due to short circuits or excessive current draw. The device is RoHS compliant. Its operating temperature range spans from -40°C to +85°C. The S-1206B18-M3T1S is a highly suitable choice for applications requiring a stable and efficient 1.8V power supply from a lower voltage source.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess