The S-1122B18MC-L8D-TF is a CMOS positive voltage regulator manufactured by SII Semiconductor Corporation. It's characterized by its low current consumption and high output voltage accuracy. Designed as an LDO (Low Dropout) regulator, it maintains a stable output even with a small difference between input and output voltages. The fixed output voltage is 1.8V.
Applications
- Power management in portable electronics
- Voltage regulation for microcontrollers
- Battery-powered devices
- Sensor power supplies
- Wearable technology
Features
- Output Voltage: Fixed 1.8V output.
- Low Current Consumption: Minimizes power loss and extends battery life.
- High Output Voltage Accuracy: Provides a stable and precise output voltage.
- LDO (Low Dropout) Operation: Maintains regulation with minimal input-output voltage differential.
- Overcurrent Protection: Protects the regulator and the load from excessive current.
- Small Package: Suitable for space-constrained applications.
Benefits
- Prolonged Battery Life: Low current consumption is crucial for battery-powered devices.
- Stable and Reliable Power: High accuracy ensures a consistent power supply for sensitive components.
- Compact Design: Small size allows for easy integration into various devices.
- Protection Features: Overcurrent protection enhances system reliability.
Additional Details
The S-1122B18MC-L8D-TF is typically supplied in a small surface-mount package. The datasheet will provide detailed information about the dropout voltage, quiescent current, and other critical parameters. This regulator is designed for applications requiring a stable 1.8V supply with minimal power consumption.