EN
  • EN
  • DE

S-1135B12-M5T1S

Part No S-1135B12-M5T1S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185260-S-1135B12-M5T1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1135B12-M5T1S CAD Model

Description

The S-1135B12-M5T1S is a positive voltage regulator manufactured by SII Semiconductor Corporation. It's designed to provide a stable and reliable output voltage, even with fluctuations in the input voltage or load current. This regulator is characterized by its low current consumption and high accuracy.

Applications

  • Power source for portable devices
  • Constant-voltage power supply for cameras, VCRs, PDAs, cellular phones
  • Power source for smart cards
  • Power source for microcontroller applications

Features

  • Input Voltage: 2.0 V to 5.5 V
  • Output Voltage: 1.2 V (fixed)
  • Output Voltage Accuracy: ±1.0%
  • Dropout Voltage: 160 mV @ 100 mA
  • Quiescent Current: 5.0 μA (typical)
  • Output Current: 150 mA
  • Built-in Overcurrent Protection Circuit
  • Built-in Thermal Shutdown Circuit
  • Small Package: SOT-23-5

Benefits

  • Stable Output Voltage: Maintains a consistent 1.2 V output, ensuring reliable operation of connected devices.
  • High Accuracy: The ±1.0% output voltage accuracy allows usage in applications where precision is vital.
  • Low Power Consumption: Minimizes battery drain in portable devices, extending their operating time.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown: Prevents the regulator from overheating and failing, ensuring long-term reliability.
  • Compact Size: The SOT-23-5 package allows for use in space-constrained applications.

The S-1135B12-M5T1S utilizes a low dropout (LDO) architecture to maintain regulation even when the input voltage is close to the output voltage. This feature makes it particularly suitable for battery-powered applications where the input voltage gradually decreases as the battery discharges. The integrated overcurrent protection and thermal shutdown features enhance the regulator's robustness and prevent damage from overload conditions. The SOT-23-5 package offers a small footprint, making it easy to integrate into a wide range of electronic devices.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3871 $68.3226
13+ $9.3428 $121.4564
20+ $9.0517 $181.0340
27+ $8.7595 $236.5065
35+ $8.4673 $296.3555
46+ $7.5918 $349.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess