EN
  • EN
  • DE

S-1172B13-E6T1G

Part No S-1172B13-E6T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.3V 1A 6HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Number of Regulators 1
Output Current 1A
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-HSOP
Win Source Part Number 1093310-S-1172B13-E6T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1172B13-E6T1G CAD Model

Description

The S-1172B13-E6T1G is a voltage regulator IC manufactured by SII Semiconductor Corporation. It's part of the S-1172 Series, which are positive voltage regulators with a low dropout voltage, high accuracy, and ultra-low current consumption. These regulators are typically used in a wide range of portable electronic devices and other applications where efficient power management is crucial.

Applications

  • Smartphones and mobile devices: Power management for various internal circuits.
  • Wearable devices: Voltage regulation for low-power components in smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) devices: Power supply for sensors, microcontrollers, and communication modules.
  • Portable medical devices: Regulated power for sensitive electronic components.
  • Battery-powered equipment: Efficient voltage regulation to extend battery life.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, typically ±1.0%.
  • Ultra-Low Current Consumption: Minimizes power loss and extends battery life.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Small Package: Available in a compact package such as SOT-23-6, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: The low current consumption contributes to longer operating times for battery-powered devices.
  • Stable Performance: The high accuracy and low dropout voltage ensure a stable and reliable power supply.
  • Protection against Fault Conditions: Overcurrent and thermal shutdown protection enhance the reliability and safety of the device.
  • Simplified Design: Minimal external components are required, simplifying the design and reducing the overall system cost.
  • Compact Footprint: The small package size allows for use in space-constrained applications.

Additional Details

The S-1172B13-E6T1G typically has a fixed output voltage of 1.3V. It can handle input voltages up to a specified maximum, often around 6.5V. The operating temperature range is usually between -40°C and +85°C. The specific electrical characteristics, such as output current capability and quiescent current, can be found in the product datasheet provided by SII Semiconductor Corporation. Refer to the datasheet for complete and accurate specifications.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,433 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess