EN
  • EN
  • DE

S-1200B47-I6V2G

Part No S-1200B47-I6V2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185316-S-1200B47-I6V2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1200B47-I6V2G CAD Model

Description

The S-1200B47-I6V2G is a voltage regulator IC manufactured by SII Semiconductor Corporation. It's designed for applications demanding precise and stable voltage regulation with low power consumption. This LDO (Low Dropout) regulator is well-suited for battery-powered devices and other applications where efficiency is critical.

Applications

  • Battery-powered devices: Ideal for use in smartphones, tablets, and other portable electronics where maximizing battery life is essential.
  • Wearable technology: Used in smartwatches, fitness trackers, and other wearable devices requiring efficient power management.
  • IoT (Internet of Things) devices: Suitable for powering sensors, communication modules, and other low-power IoT devices.
  • Medical devices: Employed in portable medical equipment requiring precise voltage regulation and low noise.
  • Wireless communication: Used in Bluetooth modules, Zigbee modules, and other wireless devices to maintain stable power supply.

Features

  • Low dropout voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Low quiescent current: Consumes minimal power when not actively regulating, extending battery life.
  • High output voltage accuracy: Provides a precise and stable output voltage, ensuring reliable operation of connected devices.
  • Overcurrent protection: Protects the device and the load from damage due to excessive current.
  • Thermal shutdown protection: Shuts down the device if the temperature exceeds a safe limit, preventing thermal damage.

Benefits

  • Extended battery life: Low quiescent current and efficient operation maximize battery life in portable applications.
  • Stable and reliable performance: High output voltage accuracy ensures stable operation of connected devices, even under varying load conditions.
  • Enhanced protection: Overcurrent and thermal shutdown protection prevent damage to the device and connected components.
  • Compact size: Small footprint allows for easy integration into space-constrained applications.
  • Improved energy efficiency: Low dropout voltage and quiescent current minimize power loss and improve overall energy efficiency.

The S-1200B47-I6V2G voltage regulator provides a stable and efficient power solution for a wide range of applications. The low dropout voltage enables the device to operate efficiently even when the input voltage is close to the desired output voltage, which is especially important in battery-powered devices. The low quiescent current significantly reduces power consumption during idle periods, further extending battery life. The high output voltage accuracy ensures that the connected devices receive a stable and reliable power supply, minimizing the risk of malfunction or damage. The integrated overcurrent and thermal shutdown protection features provide an added layer of safety, protecting the regulator and the connected load from potential damage due to short circuits or overheating. Its compact size and energy-efficient design make it a popular choice for portable electronics and other applications where space and power are at a premium. The S-1200B47-I6V2G’s combination of performance, protection, and efficiency makes it a reliable and versatile voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess