EN
  • EN
  • DE

S-1206B12-I6T2G

Part No S-1206B12-I6T2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description ULTRA LOW CURRENT CONSUMPTION AND LOW DROPOUT CMOS VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185317-S-1206B12-I6T2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1206B12-I6T2G CAD Model

Description

The S-1206B12-I6T2G is a CMOS step-up DC-DC converter manufactured by SII Semiconductor Corporation. It is designed for use in applications requiring a stable and efficient voltage boost from a low input voltage. This converter is characterized by its low supply current, high efficiency, and small package size, making it suitable for portable devices and energy-sensitive applications.

Applications:

  • Mobile phones and smartphones
  • Bluetooth devices
  • Wearable electronics (smartwatches, fitness trackers)
  • Portable audio players
  • Wireless sensors
  • Low-power microcontrollers applications

Features:

  • Input Voltage Range: 0.9 V to 5.5 V
  • Output Voltage: 1.2V (fixed)
  • Oscillation Frequency: 1.2 MHz
  • Efficiency: Up to 90%
  • Supply Current: 6.0 μA (typical)
  • Start-up Voltage: 0.7 V (typical)
  • Package: SOT-23-6
  • Protection Features: Overcurrent protection (OCP)

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operational time of battery-powered devices.
  • Stable Output Voltage: Provides a consistent 1.2V output, ensuring reliable performance of connected components even with varying input voltage or load conditions.
  • Small Footprint: The compact SOT-23-6 package allows for integration into space-constrained applications.
  • Simplified Design: Requires minimal external components, reducing board space and BOM cost.
  • Reliable Operation: Integrated protection features safeguard the converter and connected circuitry from potential damage.

Additional Details:

The S-1206B12-I6T2G employs a pulse-frequency modulation (PFM) control scheme to achieve high efficiency at light loads. Its low start-up voltage ensures operation even with a depleted battery. The overcurrent protection feature prevents damage due to short circuits or excessive load currents. The device is RoHS compliant, ensuring environmental friendliness. Its operating temperature range is -40°C to +85°C. The device's low quiescent current makes it an excellent choice for battery-powered applications that require long standby times.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,155+ $0.1502 $173.4810
1,600+ $0.1444 $231.0400
2,070+ $0.1398 $289.3860
2,755+ $0.1259 $346.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,736 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess