EN
  • EN
  • DE

S-1206B12-M3T1S

Part No S-1206B12-M3T1S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185318-S-1206B12-M3T1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1206B12-M3T1S CAD Model

Description

The S-1206B12-M3T1S is a CMOS step-up DC-DC converter manufactured by SII Semiconductor Corporation. It is designed to provide a regulated 1.2V output voltage from a lower input voltage, making it ideal for battery-powered applications. This converter is characterized by its high efficiency, low supply current, and compact package size, ensuring optimal performance and ease of integration into various electronic devices.

Applications:

  • Mobile Phones and Smartphones
  • Bluetooth Headsets and Earbuds
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Portable Media Players (MP3, MP4)
  • Wireless Sensors and IoT Devices
  • Remote Controls

Features:

  • Input Voltage Range: 0.9 V to 5.5 V
  • Output Voltage: 1.2 V (Fixed)
  • Oscillation Frequency: 1.2 MHz
  • Efficiency: Up to 90%
  • Supply Current: 6.0 μA (Typical)
  • Start-up Voltage: 0.7 V (Typical)
  • Package: SOT-23-6
  • Protection: Overcurrent Protection (OCP)

Benefits:

  • Prolonged Battery Life: High efficiency operation minimizes power consumption, extending the battery life of portable devices.
  • Stable Voltage Output: Ensures a consistent and reliable 1.2V output, crucial for stable operation of connected components.
  • Compact Design: The small SOT-23-6 package allows for easy integration into space-constrained applications.
  • Simplified Circuitry: Requires few external components, reducing BOM cost and simplifying the design process.
  • Enhanced Reliability: Integrated overcurrent protection safeguards the converter and downstream circuitry from damage.

Additional Details:

The S-1206B12-M3T1S utilizes a pulse frequency modulation (PFM) control scheme to maintain high efficiency even at light loads. This makes it an excellent choice for applications where power consumption is a critical consideration. The low start-up voltage allows the device to begin operation even with a partially depleted battery. The overcurrent protection (OCP) feature helps prevent damage from short circuits or excessive load currents. The device is RoHS compliant. Its operating temperature range is -40°C to +85°C. The S-1206B12-M3T1S is an ideal solution for various low-power, battery-operated applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess