EN
  • EN
  • DE

TA78L005AP(F)

Part No TA78L005AP(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839500-TA78L005AP(F)
Ultra Librarian 3D Model Ultra Librarian TA78L005AP(F) CAD Model

Description

The TA78L005AP(F) is a positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable 5V output voltage from a higher input voltage. This regulator is part of the TA78L00 series, known for its simplicity, reliability, and ease of use in various electronic circuits.

Applications

  • Power supplies for microcontrollers: Provides a stable 5V supply for various microcontrollers and digital logic circuits.
  • Battery-powered devices: Used in portable devices to maintain a constant voltage output despite variations in battery voltage.
  • Linear regulators for electronic circuits: Provides a regulated voltage for analog circuits, sensors, and operational amplifiers.
  • Consumer electronics: Commonly found in appliances, audio equipment, and other consumer devices requiring a regulated 5V supply.
  • DIY electronics projects: Suitable for hobbyists and students building electronic projects requiring a stable voltage source.

Features

  • Fixed 5V Output: Provides a precise and stable 5V regulated output voltage.
  • Low Quiescent Current: Consumes minimal current when no load is present, improving efficiency.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds safe limits.
  • Compact Package: Available in a small package, suitable for space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of electronic circuits by providing a constant voltage.
  • Simplified Circuit Design: Reduces complexity by providing a regulated voltage source, eliminating the need for discrete components.
  • Overload Protection: Prevents damage from short circuits and thermal overload, increasing system reliability.
  • Energy Efficiency: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: Simple to use with minimal external components required.

Additional Details

The TA78L005AP(F) typically requires a minimum input voltage slightly higher than 5V (e.g., 7V) to maintain regulation. It can typically handle input voltages up to 30V. The output current capability is typically around 100mA. It is important to refer to the datasheet for the specific ratings and application guidelines. This regulator is available in a through-hole package, such as a TO-92 package, making it easy to prototype and solder.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess