EN
  • EN
  • DE

S-1312A31-A4V1U3

Part No S-1312A31-A4V1U3
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185336-S-1312A31-A4V1U3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1312A31-A4V1U3 CAD Model

Description

The S-1312A31-A4V1U3 is a high-accuracy, low current consumption positive voltage regulator manufactured by SII Semiconductor Corporation. It is designed to provide a stable and regulated 3.1V output voltage, even with variations in input voltage and load current. This regulator is suitable for a wide range of portable and battery-powered applications where efficiency and precision are crucial.

Applications

  • Mobile phones and smartphones
  • Wireless communication devices
  • Portable audio players
  • Digital cameras and camcorders
  • Wearable devices such as smartwatches and fitness trackers
  • IoT (Internet of Things) devices

Features

  • Output Voltage: 3.1V fixed output voltage.
  • High Accuracy: Provides a highly accurate output voltage.
  • Low Current Consumption: Minimizes power consumption, extending battery life.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Protects the regulator from overheating.
  • A4V1U3 Package: HSNT-4(1010) package, a small and thin surface-mount package.

Benefits

  • Stable and Reliable Power Supply: Ensures consistent performance of connected devices.
  • Extended Battery Life: Low current consumption maximizes operating time in portable applications.
  • Protection Against Faults: Overcurrent and thermal shutdown prevent damage to the regulator and load.
  • Compact Design: Small package allows for use in space-constrained devices.
  • Simplified Circuit Design: Requires minimal external components.
  • Improved System Reliability: Protects against voltage fluctuations and overcurrent conditions.

Additional Details

The S-1312A31-A4V1U3 operates with an input voltage typically slightly higher than 3.1V. The dropout voltage is low, allowing the regulator to function even when the input voltage is close to the output voltage. External capacitors at the input and output are recommended for stability and transient response. The datasheet provides details on the recommended capacitor values and types. The HSNT-4(1010) package is designed for surface mounting. Proper soldering techniques are essential for reliable connection. The operating temperature range and maximum power dissipation are specified in the datasheet. The regulator is designed to be RoHS compliant.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess