EN
  • EN
  • DE

S-1701Z1826-M5T1G

Part No S-1701Z1826-M5T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DETECT/REG 400MA 1.8V SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Applications Converter, Battery Powered Devices
Voltage - Input 2 V to 6.5 V
Number of Outputs 1
Output Voltage 1.8V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1093430-S-1701Z1826-M5T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1701Z1826-M5T1G CAD Model

Description

The SII Semiconductor Corporation S-1701Z1826-M5T1G is a converter designed for use in battery-powered devices.

  • Voltage Input Range: 2 V to 6.5 V
  • Output Voltage: 1.8V
  • IC Package: SOT-23-5
  • Mounting Type: SMD (SMT) technology
  • Number of Outputs: One
  • Market Popularity: Popular
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess