EN
  • EN
  • DE

S-1711B2528-I6T1G

Part No S-1711B2528-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185405-S-1711B2528-I6T1G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-1711B2528-I6T1G CAD Model

Description

The S-1711B2528-I6T1G is a voltage regulator manufactured by SII Semiconductor Corporation, designed for applications requiring a stable and precise voltage supply. It is particularly suitable for battery-powered and portable devices where efficiency and compact size are critical.

Applications

  • Smartphones and Tablets: Providing stable power to sensitive components like processors and memory.
  • Wearable Devices: Powering smartwatches, fitness trackers, and other portable health monitoring equipment.
  • IoT Devices: Regulating voltage for sensors, communication modules, and microcontrollers in connected devices.
  • Wireless Communication Equipment: Ensuring consistent performance in Bluetooth modules, Wi-Fi chips, and other wireless components.
  • Portable Audio Players: Maintaining stable power for audio amplifiers and digital signal processors.

Features

  • High Output Voltage Accuracy: Delivers a precise and stable 2.5V output voltage, ensuring consistent performance of connected circuits.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection (OCP): Protects the regulator and load from damage due to excessive current draw.
  • Thermal Shutdown Protection (TSD): Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Small SOT-23-6 Package: Enables compact designs and efficient use of board space.

Benefits

  • Enhanced Battery Life: Low quiescent current results in longer operating times for battery-powered devices.
  • Improved System Reliability: Integrated protection features prevent damage from overcurrent and overheating.
  • Stable Performance: Accurate and stable output voltage ensures consistent operation of connected devices.
  • Simplified Design: Built-in protection features reduce the need for external components.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details

The S-1711B2528-I6T1G features a fixed output voltage of 2.5V. It is designed to operate within a specified input voltage range, which should be verified in the product datasheet. The device’s low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage. For detailed electrical characteristics, including output voltage tolerance, transient response, and temperature stability, refer to the manufacturer's datasheet. The SOT-23-6 package is suitable for automated assembly processes.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess