EN
  • EN
  • DE

S-29390ADPA

Part No S-29390ADPA
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305744-S-29390ADPA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29390ADPA CAD Model

Description

The S-29390ADPA is a voltage detector manufactured by SII Semiconductor Corporation. This device is designed to accurately monitor voltage levels in electronic circuits, providing a reliable means of detecting undervoltage or overvoltage conditions. It is commonly used in a variety of applications to protect sensitive components and ensure system stability.

Applications

  • Microcontroller reset circuits: Used to ensure proper initialization and operation of microcontrollers.
  • Power supply monitoring: Detects voltage drops or surges to prevent damage to connected devices.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Memory protection: Safeguards data in memory by detecting voltage irregularities.
  • Industrial control systems: Provides voltage monitoring for critical components in industrial equipment.

Features

  • High-accuracy voltage detection: Ensures precise monitoring of voltage levels.
  • Low current consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Small package size: Allows for compact integration into electronic circuits.
  • Wide operating voltage range: Provides flexibility for use in various voltage environments.
  • Built-in hysteresis: Prevents oscillation during voltage transitions.

Benefits

  • Improved system reliability: Protects components from damage due to voltage fluctuations.
  • Extended battery life: Low current consumption contributes to longer battery operation.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced safety: Prevents malfunctioning of equipment due to voltage anomalies.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price.

Additional Details

The S-29390ADPA typically includes an open-drain output, which allows for flexible interfacing with other circuits. The detection voltage is factory-set to a specific value, ensuring consistent performance. It is available in various package options, such as SOT-25 or similar small-outline packages. Proper external components, such as pull-up resistors, may be required for optimal functionality. The device operates within a specified temperature range, typically from -40°C to +85°C. It is crucial to consult the manufacturer's datasheet for precise electrical characteristics and application guidelines to guarantee proper functionality and avoid any potential damage to the device or connected circuitry.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Panjit
Lowest to $6.9300
AMCC
Lowest to $0.6537

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess