EN
  • EN
  • DE

S-29L221ADFE

Part No S-29L221ADFE
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description CMOS SERIAL EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306450-S-29L221ADFE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29L221ADFE CAD Model

Description

The S-29L221ADFE is a voltage detector manufactured by SII Semiconductor Corporation. This IC monitors the voltage level of a power supply and issues a reset signal to a microcontroller or other digital circuit when the voltage drops below a specific threshold, protecting the system from malfunctioning due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits
  • Power Supply Monitoring
  • Battery-Powered Devices
  • Consumer Electronics
  • Industrial Automation Equipment

Features

  • High-Accuracy Detection Voltage: Ensures precise voltage monitoring for reliable reset operation.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Built-in Hysteresis: Prevents output chattering caused by voltage fluctuations near the threshold voltage.
  • CMOS Output: Provides a clean, rail-to-rail output signal for direct interfacing with digital circuits.
  • Small Package: Available in compact packages suitable for high-density circuit board designs.

Benefits

  • Protects Microcontrollers: Prevents data corruption and erratic behavior caused by undervoltage conditions.
  • Ensures Reliable System Startup: Guarantees a proper reset sequence for consistent and predictable system behavior.
  • Extends Battery Life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Improves System Stability: Hysteresis feature reduces false triggering and ensures stable operation.
  • Simplifies Circuit Design: Requires minimal external components, saving board space and reducing cost.

Additional Details

The S-29L221ADFE voltage detector features a detection voltage of 2.21V. The 'ADFE' likely specifies a combination of features, such as specific hysteresis levels, temperature compensation characteristics, or output configuration options, that differentiate it from other voltage detectors in the S-29L series. The operating temperature range is typically -40°C to +85°C. The CMOS output provides a strong signal with fast switching speeds. The device is crucial for maintaining the integrity and reliability of embedded systems, particularly in environments where voltage fluctuations or drops are common.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess