EN
  • EN
  • DE

S-6450A02-XGT1S

Part No S-6450A02-XGT1S
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 307685-S-6450A02-XGT1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-6450A02-XGT1S CAD Model

Description

The S-6450A02-XGT1S is a voltage detector IC manufactured by SII Semiconductor Corporation. Voltage detectors play a crucial role in electronic circuits by monitoring the supply voltage and triggering a reset or other action when the voltage falls below a certain threshold. This ensures stable and reliable operation of the system.

Applications:

  • Microcontroller Reset: Ensures proper initialization of microcontrollers by holding them in reset until the supply voltage reaches a stable level.
  • Power Management in Portable Devices: Monitors battery voltage and initiates low-power modes or shutdowns to conserve battery life.
  • Data Loss Prevention: Protects data stored in memory during power failures by triggering a write-protect function.
  • Overvoltage and Undervoltage Protection: Protects sensitive electronic components from damage caused by voltage fluctuations.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect faults and prevent system malfunctions.

Features:

  • High-Precision Voltage Detection: Accurate monitoring of voltage levels.
  • Low Current Consumption: Minimal power drain on the system.
  • Hysteresis: Prevents oscillations near the threshold voltage for stable operation.
  • Small Package Size: Compact packaging for space-constrained applications.
  • Wide Operating Temperature Range: Reliable operation in various environmental conditions.

Benefits:

  • Improved System Reliability: Prevents malfunctions and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Simplified Circuit Design: Integration of voltage detection functionality reduces component count and board space.
  • Enhanced System Protection: Safeguards sensitive components from damage due to overvoltage or undervoltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price point.

Additional Details:

The S-6450A02-XGT1S likely features a built-in delay circuit to prevent false resets due to short voltage dips. The specific detection voltage is pre-set at the factory. It is commonly used in applications where high reliability and low power consumption are critical requirements. The datasheet contains detailed electrical specifications, including the threshold voltage, hysteresis voltage, and operating current.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess