EN
  • EN
  • DE

S-6665BFE-T2

Part No S-6665BFE-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 307693-S-6665BFE-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-6665BFE-T2 CAD Model

Description

The S-6665BFE-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and trigger a reset signal or other action when the voltage drops below a specified threshold. This IC is particularly useful in applications where stable voltage is critical for proper operation, such as microcontroller-based systems and battery-powered devices.

Applications:

  • Microcontroller Reset Circuits: Ensures proper microcontroller operation by resetting the device when the supply voltage is insufficient.
  • Battery Monitoring Systems: Protects batteries from deep discharge by signaling when the battery voltage is low.
  • Power Management Units (PMUs): Provides voltage monitoring and regulation in power management circuits.
  • Portable Electronic Devices: Extends battery life and prevents malfunctions in devices like smartphones, tablets, and wearables.
  • Industrial Control Systems: Monitors voltage levels to prevent equipment damage or malfunction due to power fluctuations.

Features:

  • Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • High-Precision Voltage Detection: Accurately monitors voltage levels and triggers a response when necessary.
  • Hysteresis: Prevents oscillation during voltage transitions, ensuring stable operation.
  • Small Package Size: Allows for compact circuit design and easy integration into small devices.
  • Open-Drain Output: Provides flexibility in circuit design and interfacing with other components.

Benefits:

  • Enhanced System Reliability: Prevents system crashes and data corruption due to low voltage conditions.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single IC.
  • Improved Device Safety: Protects sensitive components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

The S-6665BFE-T2 operates within a specific voltage range, usually from 1.6V to 5.5V, with various detection voltage thresholds available. The open-drain output allows for easy connection to microcontrollers and other digital circuits. The hysteresis feature prevents unwanted output switching caused by minor voltage fluctuations. The 'T2' likely refers to the tape and reel packaging for automated assembly. The 'BFE' likely designates a specific voltage detection threshold.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
Sharp Microelectronics
Lowest to $1.3860
Lite-On Inc.
Lowest to $3.3322
Freescale Semiconductor - NXP
Need more? Email Us
AMCC
Lowest to $0.6537

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess