EN
  • EN
  • DE

S-75L32ANC-5L4-T2

Part No S-75L32ANC-5L4-T2
Manufacturer SII Semiconductor Corporation
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 186592-S-75L32ANC-5L4-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-75L32ANC-5L4-T2 CAD Model

Description

The S-75L32ANC-5L4-T2 is a voltage regulator manufactured by SII Semiconductor Corporation. It's designed to provide a stable and regulated output voltage, making it suitable for various electronic devices and systems requiring a consistent power supply. It is a low-dropout (LDO) regulator, known for its ability to maintain regulation even when the input voltage is only slightly higher than the desired output voltage.

Applications

  • Portable Electronics: Powering microcontrollers, sensors, and other components in smartphones, tablets, and wearable devices.
  • Battery-Powered Devices: Regulating voltage in devices powered by batteries, ensuring stable operation as the battery discharges.
  • Microcontroller Power Supply: Providing a clean and stable power supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Regulating the voltage supply to sensors to ensure accurate and reliable readings.
  • Wireless Communication Modules: Powering wireless modules such as Bluetooth, Wi-Fi, and Zigbee transceivers.

Features

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Consumes minimal current when no load is present, extending battery life in portable devices.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, ensuring reliable operation of connected devices.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing overheating.
  • Small Package Size: Available in a compact package, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current minimizes battery drain in portable devices.
  • Stable Output Voltage: Provides a consistent and reliable power supply for sensitive electronic components.
  • Enhanced System Protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected devices.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Improved System Reliability: Stable voltage regulation and protection features enhance overall system reliability.

Additional Details

The S-75L32ANC-5L4-T2 typically provides a fixed output voltage of 3.2V. The input voltage range can vary, but it is typically between 2.5V and 5.5V. The maximum output current is typically in the range of 100mA to 300mA. It is available in a small SOT-23 or similar package. The low dropout voltage allows the regulator to operate efficiently even when the input voltage is close to the output voltage. The regulator's performance is influenced by external components, such as input and output capacitors, which should be selected according to the manufacturer's recommendations in the datasheet. The operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess