The S-80720SL-AH-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and generate a reset signal when the voltage falls below a specified threshold. This functionality is crucial for ensuring stable operation of microcontrollers, CPUs, and other digital circuits.
Applications
- Microcontroller reset circuits
- Power-on reset (POR) circuits
- Battery voltage monitoring
- System voltage monitoring
- Overvoltage/Undervoltage protection
Features
- High-precision voltage detection
- Ultra-low current consumption
- Built-in hysteresis
- Small SOT-23-5 package
- Wide operating temperature range
Benefits
- Prevents erratic operation of microcontrollers due to voltage fluctuations.
- Extends battery life in portable devices due to low current draw.
- Ensures stable reset signals by preventing oscillation around the threshold voltage.
- Easy integration into compact designs due to the small package size.
- Suitable for use in a wide range of environments.
Detailed Specifications
The S-80720SL-AH-T1 has a detection voltage of 2.0V. It consumes a very small amount of current to minimize the impact on the power supply. The built-in hysteresis prevents the output signal from oscillating when the input voltage is near the threshold level. The SOT-23-5 package allows for easy integration into small form factor applications. The operating temperature range is from -40°C to +85°C. The output is an N-channel open drain output.
The reset signal generated by the S-80720SL-AH-T1 ensures that the microcontroller or other digital circuit starts in a known state, preventing unexpected behavior or data corruption. The device is commonly used in applications where a stable and reliable power supply is critical.