EN
  • EN
  • DE

S-80720SN-DH-T2

Part No S-80720SN-DH-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308263-S-80720SN-DH-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80720SN-DH-T2 CAD Model

Description

The S-80720SN-DH-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels within a system and provide a reset signal when the voltage drops below a certain threshold. This is crucial for preventing malfunctions in microcontrollers, microprocessors, and other sensitive electronic components.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power-on reset (POR) circuits
  • Battery voltage monitoring
  • Overvoltage/Undervoltage protection

Features

  • High-precision voltage detection
  • Low current consumption
  • Built-in hysteresis
  • Small package size
  • Wide operating temperature range

Benefits

  • Ensures reliable microcontroller operation by preventing erroneous code execution during voltage drops.
  • Extends battery life in portable devices due to minimal current draw.
  • Prevents oscillation of the reset signal near the threshold voltage, ensuring clean reset behavior.
  • Easy integration into space-constrained applications due to its compact size.
  • Suitable for use in a wide range of environments due to its wide operating temperature range.

Detailed Specifications

The S-80720SN-DH-T2 features a precise detection voltage of 2.0V. The IC consumes very little current, making it ideal for battery-powered applications. The built-in hysteresis prevents the output from oscillating when the input voltage is near the detection threshold. The small package size allows for easy integration into various applications. The operating temperature range is from -40°C to +85°C. The output is an N-channel open drain output.

The detector monitors the supply voltage to ensure a clean power supply to critical components. If the voltage drops below the threshold, the reset output is activated, preventing errant operation. Upon voltage recovery, the reset is deasserted allowing normal operation to resume. The hysteresis ensures glitch-free operation and improves system stability.

You May Also Be Interested in

Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess