The S-80829CLBB-B60-TF is a voltage detector IC manufactured by SII Semiconductor Corporation. Its primary function is to monitor the input voltage and trigger an output signal when the voltage falls below a predetermined threshold. This functionality is crucial in protecting electronic devices from malfunctioning due to undervoltage conditions.
Applications
- Microcontroller reset circuits
- Power supply voltage monitoring
- Battery management systems
- Over-discharge protection for batteries
- System power-on reset
Features
- Detection voltage: 2.9V
- High accuracy detection
- Ultra-low current consumption, contributing to longer battery life
- Small SOT-25 package for space-constrained applications
- Built-in hysteresis to prevent unstable reset signals
- Open-drain output
Benefits
- Ensures reliable system operation by preventing erroneous operation due to low voltage
- Extends battery life in portable applications thanks to low current draw
- Saves board space due to the compact package
- Provides a stable and clean reset signal due to hysteresis
- Offers flexibility in circuit design with the open-drain output
Additional Details
The S-80829CLBB-B60-TF incorporates an open-drain output, allowing it to be easily interfaced with various logic circuits and microcontrollers. The hysteresis feature prevents oscillations around the threshold voltage, ensuring a clean and reliable reset signal. Its low current consumption is particularly beneficial for battery-powered devices, as it helps to minimize power drain and extend battery life.
Technical Specifications:
- Detection Voltage: 2.9 V
- Detection Voltage Accuracy: Typically ±1.0%
- Operating Voltage Range: 0.65 V to 10.0 V
- Operating Temperature Range: -40°C to +85°C
- Package: SOT-25
- Output Type: Open-Drain