The S-80842ANNP-ED6-T2 is a voltage detector IC produced by SII Semiconductor Corporation. It is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a specified threshold. This functionality is crucial for ensuring the stability and reliability of electronic devices, preventing data corruption or malfunctions.
Applications
- Microcontroller Reset Circuits: It provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
- CPU Reset Circuits: Ensures that CPUs start in a defined state after power is applied or after a voltage drop, preventing data corruption.
- Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage is outside the specified range.
- Battery-Powered Devices: Protects battery-powered devices by shutting down when the battery voltage is too low, preventing deep discharge.
- Industrial Control Systems: Monitors voltage levels in industrial equipment, providing a safety mechanism against voltage fluctuations.
Features
- Low Voltage Detection: Detects when the input voltage falls below a predetermined threshold (likely 4.2V based on the '42' in the part number).
- High-Precision Detection Voltage: Provides accurate voltage detection for reliable monitoring and reset functionality.
- Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
- Built-in Hysteresis: Prevents false triggering due to noise or voltage fluctuations, ensuring a stable reset signal.
- Open-Drain Output: Provides flexibility in connecting to various logic circuits.
Benefits
- Improved System Reliability: Ensures stable operation by resetting the system during voltage drops, preventing data corruption and malfunctions.
- Data Protection: Protects data by initiating a safe shutdown during power failures or brown-out conditions.
- Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
- Simplified Design: Integrates the voltage detection function into a single chip, simplifying circuit design.
- Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset generation.
Additional Details
The S-80842 series voltage detectors are available in various package options. The detection voltage is fixed and determined by the part number (4.2V). The output is typically an open-drain NMOS transistor, requiring an external pull-up resistor. ANNP likely represents the package type, ED6 indicates a specific release delay time, and T2 indicates tape and reel packaging.