EN
  • EN
  • DE

S-80844CNNB-B85-T2

Part No S-80844CNNB-B85-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063353-S-80844CNNB-B85-T2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-80844CNNB-B85-T2 CAD Model

Description

The S-80844CNNB-B85-T2 is a voltage detector IC from SII Semiconductor Corporation. It's designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specific threshold. This ensures that the connected microcontroller or other digital circuits operate correctly, preventing errors caused by low voltage conditions. It is characterized by low current consumption and high-precision voltage detection.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal during power-up or brown-out conditions.
  • Power Management Systems: Monitors voltage levels to protect sensitive components from undervoltage.
  • Battery-Powered Devices: Prevents deep discharge of batteries by monitoring voltage levels.
  • Industrial Control Systems: Provides voltage supervision in industrial control systems for enhanced reliability.
  • Consumer Electronics: Integrated into various consumer electronic devices for voltage monitoring and reset.

Features:

  • Precise Detection Voltage: Accurately detects voltage levels with a threshold of 4.4V.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Typically available in a compact package, like SOT-23.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range.
  • Built-in Hysteresis: Prevents oscillation during voltage transitions.
  • CMOS Technology: Ensures stable and reliable operation.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single component.
  • Protection of Sensitive Components: Safeguards components from damage caused by voltage fluctuations.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

Additional Details:

The S-80844CNNB-B85-T2 typically has a low supply current, around 0.8 μA. It uses an N-channel open drain output configuration. The device is usually RoHS compliant. The small package facilitates easy integration into various electronic circuits. It provides accurate voltage monitoring and reset functionality, making it essential for ensuring stable operation of electronic systems. This IC is often used in systems where precise voltage supervision and low power consumption are crucial.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6895 $62.5845
25+ $4.6685 $116.7125
39+ $4.5230 $176.3970
53+ $4.3775 $232.0075
69+ $4.2308 $291.9252
92+ $3.7930 $348.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess