The S-81230PG is a voltage detector manufactured by SII Semiconductor Corporation. These devices are designed to monitor the supply voltage in electronic circuits and generate a reset signal when the voltage drops below a specific threshold. This is critical for preventing malfunctions, data corruption, and ensuring the proper operation of microcontrollers, CPUs, and other sensitive components.
Applications
- Microcontroller and microprocessor reset circuits
- Power management in portable devices
- Voltage monitoring in industrial equipment
- Backup battery systems
- Over/Under voltage protection circuits
Features
- High-precision detection voltage
- Ultra-low current consumption
- Built-in hysteresis
- Integrated delay circuit
- Compact package (SOT-25 or equivalent)
Benefits
- Enhanced system stability: Prevents system crashes and data loss due to voltage drops.
- Extended battery life: Minimal current draw makes it ideal for battery-powered devices.
- Stable reset signal: Hysteresis eliminates false triggering caused by noise.
- Simplified design: Internal delay circuit reduces external component count.
- Space-saving: Small package allows for high-density board layouts.
Additional Details
The 'PG' portion of the part number likely indicates a specific detection voltage threshold. The S-81230 series is known for its low operating current, making it suitable for applications where power consumption is a critical concern. The built-in hysteresis prevents the device from oscillating around the threshold voltage, ensuring a clean and reliable reset signal. The internal delay circuit provides a minimum reset pulse width, guaranteeing that the system has sufficient time to reset properly. The compact SOT-25 package allows for easy integration into space-constrained designs. This device ensures that the connected system only operates within its specified voltage range, improving its overall reliability and lifespan.