EN
  • EN
  • DE

S-81245SG-Q5-T1

Part No S-81245SG-Q5-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309458-S-81245SG-Q5-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81245SG-Q5-T1 CAD Model

Description

The S-81245SG-Q5-T1 is a positive voltage regulator manufactured by SII Semiconductor Corporation. It's engineered to deliver a stable and consistent output voltage, even with fluctuations in input voltage or load current. This regulator is commonly used in various electronic devices, especially battery-powered ones, where a reliable power source is essential.

Applications

  • Wireless sensors: Providing regulated voltage for accurate sensor readings and data transmission.
  • Portable medical devices: Ensuring stable power for sensitive medical equipment.
  • Internet of Things (IoT) devices: Voltage regulation in connected devices and sensor networks.
  • Security systems: Maintaining stable power for reliable operation of security devices.
  • Remote monitoring systems: Providing regulated voltage for accurate data logging and transmission.

Features

  • High-Accuracy Output Voltage: Delivers a stable and precise output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • Compact Package: Enables smaller and more compact designs.
  • Overcurrent Protection: Protects the IC and connected components from excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage.
  • Short Circuit Protection: Safeguards the IC from short circuit conditions.

Benefits

  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Stable System Performance: High-accuracy output voltage ensures consistent and reliable operation.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Increased Reliability: Protection features prevent damage from electrical faults and thermal overload.
  • Simplified Circuit Design: Requires fewer external components for operation.

Additional Details

The S-81245SG-Q5-T1 is designed with a low dropout voltage, enabling it to function effectively even when the input voltage approaches the output voltage. This is crucial for maximizing battery utilization in portable devices. The regulator is also designed to be stable with ceramic capacitors, which are commonly used in modern electronics due to their small size and low ESR (Equivalent Series Resistance). Refer to the official datasheet from SII Semiconductor Corporation for detailed specifications regarding input voltage range, output voltage accuracy, quiescent current, operating temperature range, and other relevant parameters. The datasheet will also provide guidance on optimal PCB layout and component selection.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess