The S-81335HG-KJ-T1 is a voltage detector IC produced by SII Semiconductor Corporation. Functionally, it's a voltage detector that monitors input voltage and triggers a reset signal if the voltage falls below a defined threshold. The 'KJ' likely designates a specific detection voltage level, and the 'T1' indicates tape and reel packaging.
Applications
- Microprocessor reset circuitry
- Voltage monitoring in power supplies
- Battery-operated equipment
- Industrial automation systems
- Automotive control units
Features
- Highly accurate voltage detection
- Extremely low quiescent current
- Open-drain output
- Compact SOT-23 package
- Hysteresis to prevent oscillations
Benefits
- Increased system reliability by preventing operation at undervoltage conditions.
- Extended battery life due to minimal current draw.
- Simple integration into existing circuits.
- Reduced board space requirements.
- Stable and reliable reset signal generation.
Technical Specifications
The S-81335HG-KJ-T1 has a detection voltage that is specific to the 'KJ' variant; consult the datasheet for the exact value. It consumes very little current, typically in the microampere range. The output is an open-drain N-channel MOSFET. The package is a SOT-23 surface-mount package. It also has hysteresis to avoid false triggering near the threshold. The 'T1' indicates that the device is shipped in tape and reel packaging for automated assembly.
The open-drain output needs a pull-up resistor to define the high-level voltage. When the input voltage goes below the threshold, the output transistor turns off, pulling the output high through the resistor. The hysteresis prevents rapid switching (chattering) when the input voltage is close to the threshold. The device is intended to be used in a variety of low-power applications where accurate voltage monitoring is important.