EN
  • EN
  • DE

S-81350HG-KD-T1

Part No S-81350HG-KD-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309624-S-81350HG-KD-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81350HG-KD-T1 CAD Model

Description

The S-81350HG-KD-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device monitors the input voltage and asserts a reset signal when the voltage drops below a specified threshold. This is critical for preventing damage or malfunction in microcontrollers and other sensitive circuits due to under-voltage conditions. The 'KD' likely designates the specific voltage detection level, and the 'T1' indicates tape and reel packaging.

Applications

  • Microcontroller reset circuits
  • Power supply supervision
  • Battery-operated devices
  • Industrial control systems
  • Automotive electronics

Features

  • High-accuracy voltage detection
  • Ultra-low current consumption
  • Open-drain output
  • Small SOT-23 package
  • Built-in hysteresis

Benefits

  • Improved system reliability by preventing operation at low voltages.
  • Extended battery life in portable devices due to low power consumption.
  • Simplified circuit design with integrated functionality.
  • Compact solution suitable for space-constrained applications.
  • Enhanced noise immunity due to hysteresis.

Technical Specifications

The S-81350HG-KD-T1 has a detection voltage specific to the 'KD' variant; consult the datasheet for the exact value. It has very low current consumption, typically in the microampere range. The output is an open-drain N-channel MOSFET. It is packaged in a SOT-23 surface-mount package. It also includes hysteresis to avoid false triggering near the threshold. The 'T1' indicates that the device is shipped in tape and reel packaging for automated assembly.

The open-drain output needs a pull-up resistor to define the high-level voltage. When the input voltage goes below the threshold, the output transistor turns off, pulling the output high through the resistor. The hysteresis prevents rapid switching (chattering) when the input voltage is close to the threshold. The device is intended to be used in a variety of low-power applications where accurate voltage monitoring is important.

You May Also Be Interested in

AMCC
Lowest to $3.2617
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Lowest to $7.7119
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6995 $59.4825
85+ $1.3945 $118.5325
130+ $1.3509 $175.6170
180+ $1.3074 $235.3320
230+ $1.2638 $290.6740
310+ $1.1331 $351.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess