EN
  • EN
  • DE

S-817A25ANB-CUD-T2

Part No S-817A25ANB-CUD-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 187050-S-817A25ANB-CUD-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-817A25ANB-CUD-T2 CAD Model

Description

The S-817A25ANB-CUD-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor the voltage level of a power supply or battery and provide a reset signal when the voltage falls below a predefined threshold. This ensures stable operation of the connected system and prevents errors that may arise from insufficient voltage. This particular model has a detection voltage of 2.5V.

Applications

  • Microcontroller and microprocessor systems: Provides a reliable reset signal during power-up and power-down sequences, preventing code execution errors.
  • Battery management systems: Monitors battery voltage to prevent deep discharge, prolonging battery life and preventing damage.
  • Power supply monitoring: Detects undervoltage conditions in power supplies, enabling protective measures to be taken.
  • Industrial automation equipment: Ensures stable operation of control systems by monitoring critical voltage levels.
  • Consumer electronics: Protects sensitive electronic components from damage caused by low voltage conditions.

Features

  • High-precision detection voltage: Offers accurate voltage detection with a tolerance of approximately ±2%.
  • Ultra-low current consumption: Minimizes power drain, making it suitable for battery-powered and energy-sensitive applications.
  • Wide operating voltage range: Functions reliably across a range of input voltages.
  • Compact package: Available in small surface-mount packages (e.g., SOT-23-5) for space-constrained designs.
  • Hysteresis: Includes hysteresis to prevent output oscillation near the detection threshold.
  • Built-in delay circuit: Provides a fixed or adjustable delay for the reset signal, allowing the system to stabilize before operation.
  • Open-drain output: Allows flexible connection to various circuit configurations.

Benefits

  • Improved system stability: Prevents malfunction due to voltage drops or fluctuations.
  • Enhanced reliability: Reduces the risk of data corruption and component damage.
  • Extended battery life: Minimizes power consumption in portable devices.
  • Simplified design: Integrated features reduce the need for external components, saving board space and cost.
  • Protection against deep discharge: Prevents permanent damage to batteries.

Additional Details

The S-817A25ANB-CUD-T2 features a detection voltage of 2.5V. The specific release voltage, operating temperature range, and output configuration details can be found in the manufacturer's datasheet. It typically comes in a SOT-23-5 package. Ensure proper decoupling capacitors are used close to the device's power pins for optimal performance. Refer to the official datasheet from SII Semiconductor Corporation for complete specifications, application notes, and recommended PCB layout guidelines.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess