EN
  • EN
  • DE

S-8241ADKMC-GDKT2G

Part No S-8241ADKMC-GDKT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC BATT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187161-S-8241ADKMC-GDKT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8241ADKMC-GDKT2G CAD Model

Description

The S-8241ADKMC-GDKT2G is a high-precision lithium-ion battery protection IC from SII Semiconductor Corporation, engineered to safeguard single-cell lithium-ion batteries against overcharge, overdischarge, and overcurrent conditions. This IC is crucial for ensuring the safe and prolonged operation of battery-powered portable electronic devices.

Applications

  • Portable Gaming Devices: Protects the lithium-ion battery during gameplay.
  • Wireless Speakers: Manages battery charging/discharging.
  • Smart Jewelry: Provides battery protection in wearable jewelry.
  • Miniature GPS Trackers: Ensures efficient battery management in compact tracking devices.
  • Remote Controls (Rechargeable): Battery safeguarding for rechargeable remotes.

Features

  • Overcharge Detection: Precisely monitors battery voltage during charging to prevent overcharging and potential damage.
  • Overdischarge Detection: Prevents the battery from discharging below a safe voltage level, protecting against deep discharge damage.
  • Discharge Overcurrent Detection: Detects excessive current draw from the battery during discharge, preventing overheating and potential hazards.
  • Charge Overcurrent Detection: Monitors the charging current to prevent overcurrent conditions during the charging process.
  • Short-Circuit Protection: Provides immediate protection against short-circuit conditions, preventing damage to the battery and connected circuitry.
  • Low Quiescent Current: Minimizes battery drain during standby mode, thereby extending the overall battery life.

Benefits

  • Enhanced Battery Safety: Reduces the risk of battery-related hazards such as overheating, fire, or explosion.
  • Extended Battery Life: Optimizes battery performance by preventing overcharge and overdischarge, prolonging the usable lifespan of the battery.
  • Improved Device Reliability: Ensures stable and reliable operation of electronic devices by safeguarding the battery from abnormal conditions.
  • Compact Design: Enables integration into small and portable electronic devices where space is limited.
  • Simplified Circuitry: Simplifies the design and implementation of battery protection circuits.

Additional Details

The S-8241 series from SII Semiconductor is renowned for its high-precision voltage detection and low-current consumption characteristics. The specific voltage thresholds and current limits for the S-8241ADKMC-GDKT2G are detailed in the manufacturer's datasheet. It includes a built-in delay circuit to prevent false triggering due to noise or transient voltage spikes. The IC is available in a compact package designed for automated PCB assembly. Comprehensive technical information, including operating temperature ranges and detailed electrical specifications, is available in the SII Semiconductor datasheet.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess