EN
  • EN
  • DE

S-8354A30MC-JQP-T2

Part No S-8354A30MC-JQP-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063792-S-8354A30MC-JQP-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8354A30MC-JQP-T2 CAD Model

Description

The S-8354A30MC-JQP-T2 is a high-performance CMOS step-up switching regulator manufactured by SII Semiconductor Corporation. This integrated circuit is designed to provide a stable and efficient power supply for various electronic devices. It boasts a low supply current and a wide operating voltage range, making it suitable for battery-powered applications and portable devices.

Applications

  • Mobile Phones: Power management for various internal circuits.
  • Digital Cameras: Providing stable voltage to image sensors and processors.
  • Portable Music Players: Ensuring efficient battery usage for extended playback time.
  • Bluetooth Devices: Powering the Bluetooth module and related components.
  • Wearable Devices: Supplying power to microcontrollers and sensors in smartwatches and fitness trackers.

Features

  • High Efficiency: Optimized for minimal power loss during voltage conversion.
  • Low Supply Current: Minimizes battery drain in standby mode.
  • Wide Operating Voltage Range: Supports a variety of battery voltages.
  • Built-in Oscillator: Simplifies circuit design by eliminating the need for an external clock signal.
  • Overcurrent Protection: Prevents damage to the IC and connected components in the event of a short circuit or overload.
  • Small Package: Allows for compact designs in space-constrained applications. (SOT-23-5 package)
  • Adjustable Output Voltage: Allows fine-tuning of the output voltage to meet specific application requirements.

Benefits

  • Extended Battery Life: High efficiency and low supply current contribute to longer battery life in portable devices.
  • Stable Power Supply: Ensures reliable operation of sensitive electronic components.
  • Reduced Component Count: Integrated features minimize the need for external components, simplifying circuit design and reducing overall cost.
  • Compact Design: Small package size enables the development of smaller and more portable devices.
  • Enhanced System Reliability: Overcurrent protection safeguards the IC and connected components from damage.

Additional Details

The S-8354A30MC-JQP-T2 operates with a fixed switching frequency, contributing to stable and predictable performance. It utilizes a pulse-width modulation (PWM) control scheme for efficient power conversion. The device is available in a SOT-23-5 package. The output voltage is 3.0V as indicated in the part number. The operating temperature range is typically -40°C to +85°C. Further details are accessible via the official SII Semiconductor datasheet for the S-8354A series.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SONiX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9917 $69.9585
11+ $11.4807 $126.2877
16+ $11.1215 $177.9440
22+ $10.7623 $236.7706
28+ $10.4042 $291.3176
38+ $9.3278 $354.4564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess