EN
  • EN
  • DE

S-873361CUP-AOH-T2

Part No S-873361CUP-AOH-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V SOT89-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Number of Regulators 1
Temperature Range - Operating -40°C to 85°C (TA)
Regulator Topology Positive Fixed
Output Voltage 3.3V
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 063895-S-873361CUP-AOH-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-873361CUP-AOH-T2 CAD Model

Description

Product Description: S-873361CUP-AOH-T2 The S-873361CUP-AOH-T2 is a 3.3V voltage supervisor and monitor IC from SII Semiconductor Corporation. It is designed to monitor the power supply voltage of a system and provide a reset signal to the system if the voltage drops below a certain threshold. This helps to protect the system from damage caused by brownouts and other power supply problems.

The S-873361CUP-AOH-T2 features a number of key features, including:

Adjustable voltage monitoring threshold (from 2.5V to 3.6V) Manual reset input Active-high or active-low reset output Delay time before reset (from 100ms to 1.6s) Power-on reset (POR) function Overvoltage detect (OVD) function The S-873361CUP-AOH-T2 is available in a SOT-23-5 package and is suitable for a wide range of applications, including:

Microprocessor systems FPGA systems ASIC systems Memory systems Power supply systems Battery-powered systems Here is a more detailed description of the key features of the S-873361CUP-AOH-T2:

Adjustable voltage monitoring threshold: The voltage monitoring threshold of the S-873361CUP-AOH-T2 can be adjusted from 2.5V to 3.6V. This allows the IC to be used in a wide range of applications with different power supply requirements. Manual reset input: The S-873361CUP-AOH-T2 has a manual reset input that can be used to reset the IC manually. This is useful for debugging and troubleshooting purposes. Active-high or active-low reset output: The reset output of the S-873361CUP-AOH-T2 can be configured to be either active-high or active-low. This allows the IC to be used in a variety of different system architectures. Delay time before reset: The delay time before reset of the S-873361CUP-AOH-T2 can be adjusted from 100ms to 1.6s. This allows the system time to recover from a power supply glitch before a reset is triggered. Power-on reset (POR) function: The S-873361CUP-AOH-T2 has a built-in POR function that generates a reset signal to the system when the power supply is turned on. This helps to ensure that the system starts up in a known state. Overvoltage detect (OVD) function: The S-873361CUP-AOH-T2 has a built-in OVD function that generates a reset signal to the system if the power supply voltage rises above a certain threshold. This helps to protect the system from damage caused by overvoltage conditions. Overall, the S-873361CUP-AOH-T2 is a versatile and powerful voltage supervisor and monitor IC. It is suitable for a wide range of applications, including microprocessor systems, FPGA systems, ASIC systems, memory systems, power supply systems, and battery-powered systems.

Here are some examples of how the S-873361CUP-AOH-T2 can be used:

In a microprocessor system, the S-873361CUP-AOH-T2 can be used to monitor the power supply voltage of the microprocessor. If the voltage drops below a certain threshold, the S-873361CUP-AOH-T2 will generate a reset signal to the microprocessor, preventing the microprocessor from being damaged. In an FPGA system, the S-873361CUP-AOH-T2 can be used to monitor the power supply voltage of the FPGA. If the voltage drops below a certain threshold, the S-873361CUP-AOH-T2 will generate a reset signal to the FPGA, preventing the FPGA from being damaged. In an ASIC system, the S-873361CUP-AOH-T2 can be used to monitor the power supply voltage of the ASIC. If the voltage drops below a certain threshold, the S-873361CUP-AOH-T2 will generate a reset signal to the ASIC, preventing the ASIC from being damaged. In a memory system, the S-873361CUP-AOH-T2 can be used to monitor the power supply voltage

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6185 $64.7400
90+ $1.3280 $119.5200
135+ $1.2866 $173.6910
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0790 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess