EN
  • EN
  • DE

S-93A66AD0A-J8T2GB

Part No S-93A66AD0A-J8T2GB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description CMOS SERIAL E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310924-S-93A66AD0A-J8T2GB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93A66AD0A-J8T2GB CAD Model

Description

The S-93A66AD0A-J8T2GB is a voltage regulator IC manufactured by SII Semiconductor Corporation. This particular part is a low-dropout (LDO) regulator, characterized by its ability to maintain a stable output voltage even when the input voltage is only slightly higher than the desired output. This feature makes it ideal for battery-powered devices and other applications where voltage headroom is limited.

Applications

  • Power management in battery-powered devices such as smartphones, tablets, and wearable technology.
  • Regulation of voltage for microcontrollers and other sensitive components in embedded systems.
  • Post-regulation in switching power supplies to reduce ripple and noise.
  • Powering sensors and other low-power devices requiring a stable voltage supply.
  • Noise reduction in audio and RF circuits.

Features

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, ensuring reliable operation of connected components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw, preventing damage.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Small Package Size: Allows for integration into space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current minimizes power consumption, leading to longer battery life in portable devices.
  • Stable Power Supply: Provides a consistent voltage supply for sensitive electronic components, improving system reliability.
  • Protection Against Voltage Fluctuations: Safeguards connected devices from damage due to voltage spikes or drops.
  • Simplified Design: Integrated protection features reduce the need for external components, simplifying circuit design.
  • Compact Solution: Small package size enables integration into space-constrained applications.

Additional Details

The S-93A66AD0A-J8T2GB typically comes in a small surface-mount package. The specific output voltage is pre-set, and the datasheet provides detailed information on electrical characteristics, thermal considerations, and application circuit examples. The regulator is designed to be used with appropriate bypass capacitors to ensure stability and optimal performance. The enable/disable function allows for further power saving.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess