EN
  • EN
  • DE

S-93A66AS0A-J8T2GB

Part No S-93A66AS0A-J8T2GB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310926-S-93A66AS0A-J8T2GB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93A66AS0A-J8T2GB CAD Model

Description

The S-93A66AS0A-J8T2GB is a low-dropout (LDO) voltage regulator manufactured by SII Semiconductor Corporation. These LDO regulators are designed to provide a stable and precise output voltage, even when the input voltage is only slightly higher than the desired output. This characteristic makes them particularly suitable for battery-powered and other portable applications where efficiency and space are critical.

Applications

  • Power management in battery-operated devices like smartphones, tablets, and wearables.
  • Voltage regulation for microcontrollers, sensors, and other sensitive components in embedded systems.
  • Post-regulation in switching power supplies to minimize ripple and noise.
  • Powering low-voltage digital circuits.
  • Applications requiring a stable and accurate voltage source.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, ensuring reliable operation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected components from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • Small Package Size: Allows for compact and space-efficient designs.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Stable Power Supply: Provides a reliable and consistent voltage supply for sensitive electronic components.
  • Protection Against Damage: Integrated overcurrent and thermal shutdown protection prevent damage to the regulator and connected devices.
  • Simplified Design: Internal protection features reduce the need for external components.
  • Compact Footprint: Small package size enables integration into space-constrained applications.

Additional Details

The S-93A66AS0A-J8T2GB comes in a small surface-mount package. The output voltage is typically fixed. The datasheet provides comprehensive information regarding electrical characteristics, thermal performance, and application recommendations. Proper bypass capacitors are essential for stability. An enable/disable pin might be present for further power savings.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess