EN
  • EN
  • DE

S-93C56AMFN-TB

Part No S-93C56AMFN-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310990-S-93C56AMFN-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C56AMFN-TB CAD Model

Description

The S-93C56AMFN-TB is a 16K-bit (2K x 8-bit) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This EEPROM is characterized by its low voltage and low current consumption, making it suitable for a wide array of applications, particularly in portable and battery-powered devices. It utilizes a 2-wire serial interface (I2C) for communication, facilitating easy integration into various systems.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment for storing configuration data and user preferences.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial devices for storing calibration parameters and system settings.
  • Automotive Electronics: Utilized in car radios, navigation systems, and engine control units (ECUs) for storing vehicle-specific data.
  • Medical Devices: Integrated into medical instruments for storing patient data, calibration settings, and device configuration.
  • Smart Cards: Used in smart cards and secure memory devices for storing sensitive information and access control data.

Features

  • Memory Size: 16K-bit (2K x 8-bit) EEPROM.
  • Interface: 2-wire serial interface (I2C).
  • Operating Voltage: Low voltage operation (typically 1.8V to 5.5V) ensures compatibility with a wide range of microcontrollers and systems.
  • Low Power Consumption: Low active and standby current consumption extends battery life in portable applications.
  • Write Protection: Hardware write protection prevents accidental data corruption.
  • High Endurance: Supports a high number of write/erase cycles (typically 1 million cycles).
  • Data Retention: Long data retention period (typically 100 years) ensures data integrity over extended periods.
  • Operating Temperature Range: Wide operating temperature range (typically -40°C to +85°C) allows for use in harsh environments.
  • Package: Available in a small outline package (SOP) for space-constrained applications.

Benefits

  • Easy Integration: The 2-wire serial interface simplifies integration into existing systems.
  • Low Power Consumption:Extends battery life in portable devices, enhancing user experience and reducing the need for frequent battery replacements.
  • Data Security: Write protection feature prevents accidental data corruption, ensuring data integrity.
  • Reliable Performance: High endurance and long data retention ensure reliable performance over extended periods.
  • Compact Size: Small package size allows for use in space-constrained applications.

The S-93C56AMFN-TB offers a cost-effective and reliable solution for non-volatile data storage in a wide range of applications. Its low voltage operation, low power consumption, and robust features make it an ideal choice for designers seeking a versatile and dependable EEPROM.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
Micron Technology Inc.
Lowest to $1.4076
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Lowest to $0.3972
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess