EN
  • EN
  • DE

S-93C86BD4I-J8T1U

Part No S-93C86BD4I-J8T1U
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM 16KBIT 2MHZ 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (1K x 16)
Max Frequency 2MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 111927-S-93C86BD4I-J8T1U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C86BD4I-J8T1U CAD Model

Description

The S-93C86BD4I-J8T1U is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This EEPROM offers a robust and reliable solution for non-volatile data storage in a variety of applications. It is designed to provide secure and efficient data management with its low power consumption and fast access times.

Applications

  • Automotive electronics: Used for storing configuration data, sensor calibration, and diagnostic information.
  • Industrial control systems: Ideal for storing program code, parameters, and settings in programmable logic controllers (PLCs) and other industrial devices.
  • Consumer electronics: Found in televisions, set-top boxes, and other consumer devices for storing user preferences and system settings.
  • Medical devices: Employed in medical equipment for storing patient data, calibration settings, and device configuration.
  • Communication equipment: Utilized in routers, switches, and other networking devices for storing firmware and configuration data.

Features

  • High-speed operation: Fast read and write times for efficient data access.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Wide operating voltage range: Accommodates a variety of power supply voltages.
  • High endurance: Withstands a large number of write cycles, ensuring long-term reliability.
  • Data retention: Retains data for an extended period, even without power.
  • Small package size: Compact design for space-constrained applications.
  • Serial interface: Simplifies communication with microcontrollers and other devices.
  • Write protection: Protects data from accidental modification.

Benefits

  • Enhanced system performance: Fast access times contribute to improved overall system performance.
  • Reduced power consumption: Low power operation extends battery life in portable devices and reduces energy costs in stationary applications.
  • Increased system reliability: High endurance and data retention ensure reliable data storage over the long term.
  • Simplified system design: Serial interface and small package size streamline system design and reduce board space requirements.
  • Improved data security: Write protection feature safeguards data from unauthorized access or modification.
  • Cost-effective solution: Provides a competitive price-performance ratio for non-volatile memory applications.

Additional Details

The S-93C86BD4I-J8T1U typically utilizes a serial interface, such as SPI or I2C, for communication with a host microcontroller. The specific operating voltage, temperature range, and other technical specifications can be found in the device's datasheet, ensuring proper implementation and reliable performance in the intended application. It's designed for demanding applications that require non-volatile storage with high reliability and low power consumption. The device complies with industry standards for EEPROM devices, ensuring compatibility and ease of integration.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $12.4765
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess