EN
  • EN
  • DE

S-L2980A30PN-C6PTF

Part No S-L2980A30PN-C6PTF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 190370-S-L2980A30PN-C6PTF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-L2980A30PN-C6PTF CAD Model

Description

The S-L2980A30PN-C6PTF is a 3.0V fixed voltage regulator from SII Semiconductor Corporation. This is an LDO (Low Dropout) regulator, meaning it maintains a stable 3.0V output even when the input voltage is only slightly above 3.0V. This feature is particularly beneficial in battery-powered applications where the battery voltage gradually decreases as it discharges.

Applications:

  • Battery-powered devices: Ideal for use in smartphones, tablets, and portable media players, where efficient power management is essential.
  • Wireless sensor networks: Provides a stable power supply for sensors and communication modules in IoT applications.
  • Wearable electronics: Used in smartwatches, fitness trackers, and other wearable devices to regulate power and extend battery life.
  • Microcontroller-based systems: Provides a clean and regulated power source for microcontrollers and other digital logic.
  • Memory circuits: Regulates the voltage supplied to memory ICs to ensure data integrity and reliable operation.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency.
  • High Output Voltage Accuracy: Provides a precise and stable 3.0V output.
  • Overcurrent Protection: Protects the regulator and the load from damage due to short circuits or excessive current draw.
  • Thermal Shutdown: Prevents the regulator from overheating and potentially failing under high load conditions.
  • Compact Package: Suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.

Benefits:

  • Extends Battery Life: The LDO characteristics and low quiescent current contribute to longer run times for battery-operated devices.
  • Enhances System Reliability: Built-in protection features safeguard against damage from overcurrent and overheating.
  • Simplifies Design: Requires minimal external components, reducing board space and BOM cost.
  • Improved Performance: Stable and accurate voltage regulation ensures optimal performance of connected devices.
  • Reduces Power Dissipation: Efficient operation minimizes heat generation.

Additional Details:

The S-L2980A30PN-C6PTF is typically used with ceramic capacitors on the input and output for stable operation. The datasheet specifies the recommended capacitor values and ESR (Equivalent Series Resistance) ranges. The 'PN' likely denotes the package type, and the 'C6PTF' likely relates to the specific tape and reel packaging for automated assembly. Detailed information, including absolute maximum ratings, electrical characteristics, and application circuits, can be found in the official datasheet from SII Semiconductor Corporation.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess