EN
  • EN
  • DE

S1L30302LF00H30B

Part No S1L30302LF00H30B
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case QFPPB
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
RoHS State Request Verification
Win Source Part Number 756272-S1L30302LF00H30B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1L30302LF00H30B CAD Model

Description

The S1L30302LF00H30B is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This voltage detector is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. It is characterized by its low current consumption and high accuracy, making it suitable for a wide range of applications where reliable voltage monitoring is crucial.

Applications

  • Microcontroller Reset Circuits: Ensures proper initialization of microcontrollers after power-up or voltage drop.
  • Power Management Systems: Monitors battery voltage in portable devices.
  • Industrial Control Systems: Provides voltage supervision for critical components.
  • Automotive Electronics: Monitors voltage stability in automotive systems.
  • Consumer Electronics: Used in various devices to prevent malfunctions due to low voltage.

Features

  • High-Precision Voltage Detection: Accurate monitoring of voltage levels.
  • Low Current Consumption: Minimizes power drain on the system.
  • Open Drain Output: Flexible interface with various logic levels.
  • Small Package: Enables use in compact devices.
  • Wide Operating Voltage Range: Suitable for a variety of power supply voltages.
  • Hysteresis: Prevents oscillations around the threshold voltage.

Benefits

  • Improved System Reliability: Prevents system malfunction due to voltage drops.
  • Extended Battery Life: Low current consumption minimizes power usage.
  • Simplified Circuit Design: Easy integration into existing circuits.
  • Reduced Component Count: Integrates voltage detection function into a single chip.
  • Enhanced System Protection: Protects sensitive components from damage.

Additional Details

The S1L30302LF00H30B voltage detector typically includes features such as adjustable hysteresis and a built-in delay circuit. The open-drain output allows for flexible connection to microcontrollers and other digital circuits. The specific threshold voltage and hysteresis values are typically specified in the product datasheet. This voltage detector provides essential voltage monitoring in many electronic systems. The S1L series of voltage detectors is commonly used in a variety of applications where accurate voltage level monitoring is critical to reliable system operation. Its robustness and energy efficiency make it a preferred choice for many embedded and portable electronic designs.

You May Also Be Interested in

Altera
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Coilcraft
Lowest to $0.1042
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Atmel
Lowest to $24.7389
Toshiba Semiconductor and Storage
Need more? Email Us
Panasonic
Lowest to $26.8133

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess