EN
  • EN
  • DE

SC-20S 32.768KHZ 12.5PF

Part No SC-20S 32.768KHZ 12.5PF
Manufacturer SII Semiconductor Corporation
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836800-SC-20S 32.768KHZ 12.5PF
Ultra Librarian 3D Model Ultra Librarian SC-20S 32.768KHZ 12.5PF CAD Model

Description

The SC-20S 32.768KHZ 12.5PF is a crystal resonator manufactured by SII Semiconductor Corporation. It is a crucial component in many electronic devices, providing a precise and stable timing reference for microcontrollers, real-time clocks (RTCs), and other timing-sensitive circuits. The "32.768KHZ" designation indicates its fundamental frequency, while "12.5PF" refers to its load capacitance.

Applications:

  • Real-Time Clocks (RTCs): Providing the timekeeping signal for RTCs in computers, embedded systems, and consumer electronics.
  • Microcontrollers: Serving as the clock source for microcontrollers in various applications.
  • Wearable Devices: Timing reference in smartwatches, fitness trackers, and other wearable devices.
  • Consumer Electronics: Use in DVD players, remote controls, and other consumer electronics products where accurate timing is needed.
  • Industrial Control Systems: Providing timing signals for PLCs and other industrial control equipment.

Features:

  • 32.768 kHz Frequency: Standard frequency for real-time clock applications.
  • 12.5 pF Load Capacitance: Specifies the required external load capacitance for optimal frequency accuracy.
  • High Stability: Provides a stable and accurate frequency output over a wide temperature range.
  • Low Power Consumption: Minimal power consumption is critical for battery-powered applications.
  • Small Size: Compact size enables use in space-constrained applications.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits:

  • Accurate Timekeeping: Provides a precise timing reference for accurate timekeeping in RTC applications.
  • Stable Operation: Ensures stable operation of the circuit over a range of environmental conditions.
  • Long Battery Life: Low power consumption contributes to extended battery life in portable devices.
  • Easy Integration: Standard frequency and load capacitance simplify integration into various circuit designs.
  • Reliable Performance: High stability and robustness ensure reliable performance in demanding applications.

Additional Details:

The SC-20S 32.768KHZ 12.5PF crystal resonator is typically packaged in a small surface-mount package for easy integration into printed circuit boards (PCBs). It is crucial to match the load capacitance of the crystal to the circuit design to ensure optimal frequency accuracy. Proper handling and soldering techniques are essential to prevent damage to the crystal. Refer to the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 107.374182M-TBGPA0: OS
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 156.285157MHZ CMOS S
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 50.6250M-TCHPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 27.6480M-TBGPA0: OSC M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2266 $62.2660
23+ $5.1097 $117.5231
35+ $4.9503 $173.2605
49+ $4.7898 $234.7002
63+ $4.6304 $291.7152
84+ $4.1511 $348.6924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess