EN
  • EN
  • DE

SD6854

Part No SD6854
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 317257-SD6854
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD6854 CAD Model

Description

The SD6854 is a highly integrated power switch designed by Silan Microelectronics, primarily used in offline flyback converter applications. It combines a power MOSFET and a control circuit within a single package, simplifying the design and reducing the component count for power supplies. Its high integration and protection features make it suitable for various low-power applications.

Applications:

  • Power adapters for mobile phones, tablets, and other portable devices.
  • Standby power supplies for TVs, DVD players, and set-top boxes.
  • LED lighting applications, including LED drivers.
  • Small appliances and consumer electronics power supplies.
  • Battery chargers.

Features:

  • Integrated Power MOSFET: Includes a high-voltage power MOSFET, reducing the need for external components.
  • Quasi-Resonant (QR) Operation: Enables high efficiency and low EMI.
  • Frequency Fold-Back: Improves efficiency at light load conditions by reducing the switching frequency.
  • Cycle-by-Cycle Current Limiting: Protects the MOSFET from overcurrent conditions.
  • Over-Voltage Protection (OVP): Prevents damage from excessive output voltage.
  • Over-Temperature Protection (OTP): Shuts down the device when the temperature exceeds a safe limit.
  • Short-Circuit Protection (SCP): Protects the power supply from short-circuit faults.
  • Open-Loop Protection: Provides protection in case of an open-loop fault condition.
  • Built-in Soft Start: Reduces stress on components during startup.

Benefits:

  • Simplified Design: The integrated power MOSFET and control circuit significantly reduce the component count and simplify the PCB layout.
  • High Efficiency: QR operation and frequency fold-back optimize efficiency across a wide load range.
  • Improved Reliability: Comprehensive protection features ensure reliable operation under various fault conditions.
  • Reduced BOM Cost: Fewer external components lead to a lower bill of materials (BOM) cost.
  • Compact Size: The integrated design allows for smaller and more compact power supply solutions.

The SD6854 utilizes advanced control techniques to achieve high performance and reliability. The quasi-resonant operation minimizes switching losses and reduces EMI. The integrated protection features ensure safe operation under various fault conditions. The device is typically available in a DIP-8 or SOP-8 package and is designed for low-power applications where efficiency and reliability are critical.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess