EN
  • EN
  • DE

SLG4N046V

Part No SLG4N046V
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326008-SLG4N046V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG4N046V CAD Model

Description

The SLG4N046V is a configurable mixed-signal IC from Silego Technology, part of their GreenPAK family. These devices are designed to integrate multiple discrete components into a single programmable chip, reducing board space, cost, and power consumption. The SLG4N046V provides designers with the flexibility to create custom analog and digital circuits tailored to their specific application needs.

Applications

  • Consumer Electronics
  • Wearable Devices
  • Mobile Devices
  • IoT (Internet of Things) Applications
  • Power Management
  • Sensor Interfacing
  • Custom Logic Functions

Features

  • Configurable Analog and Digital Blocks
  • Integrated Oscillator
  • Non-Volatile Memory (NVM) for Configuration Storage
  • I2C Communication Interface
  • Low Power Consumption
  • Small Package Size

Benefits

  • Reduced Board Space: Integrates multiple components into a single package.
  • Lower BOM Cost: Replaces discrete components with a single, cost-effective solution.
  • Design Flexibility: Allows customization of analog and digital functions to meet specific application requirements.
  • Faster Time-to-Market: Simplifies design and prototyping using Silego's GreenPAK Designer software.
  • Reduced Power Consumption: Optimizes power usage for battery-powered and energy-efficient applications.

The SLG4N046V is configured using Silego's GreenPAK Designer software, a free GUI-based tool that simplifies the design process. This software allows designers to create custom circuits by graphically configuring the device's internal resources. The configuration is then programmed into the device's non-volatile memory (NVM). Once programmed, the device operates independently, executing the designed functionality. The device supports a wide range of operating voltages and temperatures, making it suitable for various applications. The integrated I2C interface allows for easy communication with microcontrollers and other system components, enabling remote monitoring and control. The small package size of the SLG4N046V makes it ideal for space-constrained applications.

The GreenPAK Designer software provides a library of pre-built components, such as logic gates, comparators, and timers, which can be easily dragged and dropped onto the design canvas. The software also allows designers to create custom components using VHDL or Verilog. Simulation capabilities within the software allow designers to verify the functionality of their designs before programming the device. The SLG4N046V is a versatile device suitable for various applications, from simple logic functions to complex analog and digital circuits. Its flexibility, low cost, and ease of use make it an excellent solution for designers looking to reduce board space, BOM cost, and power consumption.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,424 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess