EN
  • EN
  • DE

CP2104-F03-GM

Part No CP2104-F03-GM
Manufacturer Silicon Labs
Catalog Interface - Controllers
Description IC SGL USB-TO-UART BRIDGE 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Packaging Tube
Protocol USB
Function Bridge, USB to UART
Interface UART
Standards USB 2.0
Supply Voltage (V) 1.8V, 3V ~ 3.6V
Current - Supply 17mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series CP2104
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812781-CP2104-F03-GM
Ultra Librarian 3D Model Ultra Librarian CP2104-F03-GM CAD Model

Description

The Silicon Labs CP2104-F03-GM is a USB to UART bridge with USB protocol. The manufacturer is Silicon Labs.

  • Package: 24-QFN (4x4)
  • Current Supply: 17mA
  • USB Compliance: USB 2
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 91
  • MSL Level: 1 (unlimited)
  • Supply Voltage Range: 1.8V, 3V to 3.6V
  • Part Number Series: CP2104
  • Operating Temperature Range: -40°C to 85°C
  • Manufacturer Package: 24-WFQFN Exposed Pad

You May Also Be Interested in

Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1993 $50.5839
56+ $1.8046 $101.0576
86+ $1.7482 $150.3452
119+ $1.6918 $201.3242
153+ $1.6354 $250.2162
205+ $1.4662 $300.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 266,666 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess