EN
  • EN
  • DE

SI1142-A11-YM0R

Part No SI1142-A11-YM0R
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 850NM IR 10QFN / Optical Sensor IR 850nm I²C 10-WFQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Silicon Labs
Package Tape & Reel (TR)
Product Status Obsolete
Type IR
Wavelength 850nm
Proximity Detection Yes
Output Type I2C
Voltage - Supply 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFQFN
Supplier Device Package 10-QFN (2x2)
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1235013-SI1142-A11-YM0R
Ultra Librarian 3D Model Ultra Librarian SI1142-A11-YM0R CAD Model

Description

The SI1142-A11-YM0R is an optical sensor device produced by Silicon Labs.

  • Product Name: SI1142-A11-YM0R
  • Manufacturer: Silicon Labs
  • Device Type: Infrared (IR)
  • Proximity Detection: Yes
  • Output Type: I2C
  • Wavelength: 850nm
  • Voltage Supply: 1.71V to 3.6V
  • Package: Tape & Reel
  • Standard Package: 2500
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Broadcom Limited
MODULE AMBIENT SENSOR OPT 625NM
Lowest to $3.0977
Broadcom Limited
SENSOR OPT GAMING IC 8DIP / Optical Sensor 8-DIP Module
Lowest to $10.0855
ON Semiconductor
DETECTOR OPTOLOGIC IR INVERT OC
Need more? Email Us
Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Broadcom Limited
SENSOR OPTICAL MOUSE LP 16-DIP / Optical Sensor 16-DIP Module
Lowest to $2.5964
Maxim Integrated
SENSOR OPT AMBIENT 60-OTDFN
Need more? Email Us
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $8.4789

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess