EN
  • EN
  • DE

SI1145-A10-GM

Part No SI1145-A10-GM
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 850NM AMB/UV 10QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor Ambient, Ultraviolet (UV) 850nm I²C 10-WFQFN
Manufacturer Silicon Labs
Package Strip
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-WFQFN
Case / Package 10-QFN (2x2)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 336-5134, SI1145-A10-GM-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933392-SI1145-A10-GM
Ultra Librarian 3D Model Ultra Librarian SI1145-A10-GM CAD Model

Description

The SI1145-A10-GM is a proximity, UV Index, and ambient light sensor IC manufactured by Silicon Labs. It is designed to be a highly accurate and low-power sensor solution for a variety of applications, particularly in mobile devices and wearables.

Applications

  • Mobile Phones
  • Tablets
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Automatic Lighting Control
  • Proximity Detection
  • Gesture Recognition

Features

  • Proximity Sensor
  • Ambient Light Sensor (ALS)
  • Ultraviolet (UV) Index Sensor
  • I2C Digital Interface
  • Low Power Consumption
  • Programmable Interrupts
  • Small Package

Benefits

  • Accurate Environmental Sensing: Provides precise measurements of ambient light, UV index, and proximity.
  • Extended Battery Life: Low power consumption makes it suitable for battery-powered devices.
  • Simplified System Design: I2C interface allows for easy integration with microcontrollers.
  • Enhanced User Experience: Enables features like automatic brightness adjustment and gesture recognition.
  • Space-Saving Design: Small package allows for use in compact devices.

Additional Details

The SI1145-A10-GM integrates multiple sensors into a single chip, reducing board space and simplifying system design. Its UV index sensing capability can be used to provide users with information about sun exposure. The ambient light sensor allows devices to automatically adjust screen brightness, improving visibility and conserving power. The proximity sensor can be used for gesture recognition or to disable touchscreens when a device is held to the ear during a phone call. The device communicates over an I2C interface, making it compatible with a wide range of microcontrollers. Its low power consumption and small size make it an ideal choice for mobile and wearable applications.

You May Also Be Interested in

Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650
Broadcom Limited
IC USB LASER MOUSE SENSOR 22DIP
Lowest to $1.9589
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
IC SENSOR LASERSTREAM COB 14PIN
Lowest to $7.8263
Broadcom Limited
IC USB OPT MOUSE SENSOR 18-DIP / Optical Sensor 18-DIP Module
Lowest to $12.2638
Renesas Electronics America
OPTICAL SENSOR
Need more? Email Us
ON Semiconductor
DETECTOR OPTOLOGIC IR BUFFER OC
Need more? Email Us
Broadcom Limited
LOW POWER OPTICAL MOUSE SENSOR / Optical Sensor 8-DIP Module
Lowest to $1.3063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess