EN
  • EN
  • DE
  • IT

SI3211-KT

Part No SI3211-KT
Manufacturer Silicon Labs
Catalog Interface - Telecom
Description IC SLIC/CODEC PROG 1CH 38TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Subscriber Line Interface Concept (SLIC), CODEC
Number of Circuits 1
Supply Voltage - Operating 3.3V, 5V
Operating Supply Current 88mA
Power (Watts) 700mW
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 38-TSSOP
Includes BORSCHT Functions, DTMF Generation and Decoding, FSK Caller ID Generation, Pulse Metering Generation, Ringing and Battery Volta
Win Source Part Number 064425-SI3211-KT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3211-KT CAD Model

Description

The Silicon Labs SI3211-KT is an obsolete (EOL) integrated circuit that is designed for use in various applications.

  • Manufacturer: Silicon Labs
  • Product Category: Integrated Circuits
  • SLIC/Codec Purpose: Subscriber line interface concept (SLIC) and codec
  • Features: BORSCHT functions, DTMF generation and decoding, FSK caller ID generation, pulse metering generation, ringing, and battery voltage.
  • Power Rating: 700mW
  • Operating Temperature: 0°C to 70°C
  • Mounting Type: Surface Mount (SMT)
  • Package Type: Tube/Rail
  • Case/Package: 38-TSSOP
  • Operating Supply Voltage: 3.3V or 5V
  • Operating Supply Current: 88mA
  • Supply and Demand: Limited

You May Also Be Interested in

Freescale Semiconductor - NXP
M86295G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $106.3401
Maxim Integrated
IC TELECOM INTERFACE 24DIP
Lowest to $25.1308
Maxim Integrated
IC TELECOM INTERFACE 144CSBGA / Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Lowest to $151.5790
Broadcom Limited
IC TELECOM INTERFACE 676BGA
Need more? Email Us
Renesas Electronics America
IC SLIC LP W/BATTERY SW 28-PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256CSBGA
Lowest to $11.1431
Infineon Technologies
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $8.5444
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $2.6611

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess