EN
  • EN
  • DE
  • IT

SI4032-V2-FMR

Part No SI4032-V2-FMR
Manufacturer Silicon Labs
Catalog RF Transmitters
Description RF TX ISM FSK 240-930MHZ 20VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Silicon Labs
Package Tape & Reel
Product Status Not For New Designs
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number SI4032
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 894500-SI4032-V2-FMR
Ultra Librarian 3D Model Ultra Librarian SI4032-V2-FMR CAD Model

Description

The 894500-SI4032-V2-FMR is an RF Transmitter IC designed for wireless communication applications. Bold the product name (e.g., 894500-SI4032-V2-FMR) and manufacturer (e.g., Silicon Labs).

  • Type: RF Transmitter IC
  • Programmable: No
  • Mounting: Surface Mountable
  • Package: 20-VFQFN exposed pad
  • Product: SI4032
  • Manufacturer: Silicon Labs
  • Recommendation: Not recommended for new designs
  • Standard Package Quantity: 2,500 pcs
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99
  • Moisture Sensitivity Level (MSL): 1, indicating unlimited floor life
  • Applications: Various applications that require reliable wireless communication

You May Also Be Interested in

Texas Instruments
RF TX IC FSK 315/433MHZ 20VFQFN
Lowest to $2.2819
Micrel
290MHZ - 980MHZ ISM BAND ASK/FSK
Lowest to $2.4972
Silicon Labs
RF TX ISM FSK 240-930MHZ 20VFQFN
Lowest to $4.6295
Skyworks Solutions Inc.
RF XMITTER FM 76-108MHZ 20UFQFN / RF Transmitter FM 76MHz ~ 108MHz PCB, Surface Mount Antenna 20-UFQFN Exposed Pad
Lowest to $4.8896
NXP / Nexperia
RF TRANSMITTER 20TSSOP
Lowest to $5.4900
Silicon Labs
RF TX IC FSK 433/868MHZ 16TSSOP / RF Transmitter Antenna 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Texas Instruments
CONSUMER CIRCUIT, CMOS, PQFP64 / RF Transmitter Antenna
Lowest to $20.3710
Infineon Technologies
8-BIT FLASH MCU, 8051 CPU, 12MHZ
Lowest to $8.6594
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
Lowest to $3.8177

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6295 $60.1835
30+ $3.7986 $113.9580
46+ $3.6799 $169.2754
63+ $3.5612 $224.3556
82+ $3.4424 $282.2768
109+ $3.0864 $336.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess