EN
  • EN
  • DE

SI4033-B2-FM

Part No SI4033-B2-FM
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986594-SI4033-B2-FM
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4033-B2-FM CAD Model

Description

The Si4033-B2-FM is a single-chip, crystal-less FSK transmitter from Silicon Labs. This highly integrated device is designed for wireless applications in the sub-GHz frequency bands. It is particularly well-suited for applications requiring low power consumption and small form factor.

Applications:

  • Remote Keyless Entry (RKE) systems: Transmitting unlock and other commands to vehicle systems.
  • Wireless Sensor Networks (WSN): Transmitting data from sensors to a central hub.
  • Home Automation: Controlling lights, appliances, and other devices wirelessly.
  • Alarm and Security Systems: Transmitting alarm signals to a central monitoring station.
  • Industrial Control: Wireless control and monitoring of industrial equipment.

Features:

  • Crystal-Less Architecture: Eliminates the need for an external crystal oscillator, reducing BOM cost and size.
  • FSK Modulation: Supports Frequency-Shift Keying (FSK) modulation for reliable data transmission.
  • Adjustable Output Power: Allows optimization for range and power consumption.
  • Low Power Consumption: Designed for long battery life in portable applications.
  • Small Package: Available in a compact package for space-constrained designs.
  • Configurable Data Rate: Supports various data rates to meet application requirements.

Benefits:

  • Reduced System Cost: Eliminating the crystal oscillator lowers the overall component cost.
  • Smaller Footprint: Crystal-less design and small package enable compact designs.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Improved Reliability: Crystal-less architecture improves resistance to shock and vibration.
  • Flexible Configuration: Adjustable parameters allow optimization for different applications.

Additional Details:

The Si4033-B2-FM operates in the sub-GHz frequency bands, typically including 315 MHz, 434 MHz, 868 MHz, and 915 MHz. It features a programmable output power, allowing the user to trade off range for power consumption. The device supports various data rates and modulation parameters, which can be configured via a serial interface. The internal oscillator is calibrated during manufacturing, ensuring accurate frequency generation without an external crystal. The Si4033-B2-FM also includes a built-in power amplifier (PA) and antenna matching network, simplifying the design of the RF front-end. It operates on a single supply voltage, typically between 1.8V and 3.6V. The small package size and low power consumption make it ideal for battery-powered applications where space is limited. The device is commonly used in applications such as wireless remote controls, sensor networks, and smart home devices.

You May Also Be Interested in

Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess